CEN - EN 3228

Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: CEN
Publication Date: 1 March 2022
Status: active
Page Count: 14
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of plain hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated, for aerospace applications.

Classification: 900 MPa/235 °C1.

1 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Document History

EN 3228
March 1, 2022
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of plain hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated, for aerospace applications. Classification: 900 MPa/235 °C1. 1...
January 1, 2010
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature) / 235 Degrees C
A description is not available for this item.

References

Advertisement