NEN-EN-ISO 17138

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of flexural strength

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional xD with (2 < x ≤ 3) as defined in CEN/TR 13233, loaded along one principal axis of reinforcement.

NOTE The method is not intended to be used to obtain absolute values of strength for design purposes.

Document History

NEN-EN-ISO 17138
June 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of flexural strength
This International Standard describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or...

References

Advertisement