NEN-EN-ISO 23320

Workplace air - Gases and vapours - Requirements for evaluation of measuring procedures using diffusive samplers

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 54
ICS Code (Workplace atmospheres): 13.040.30
scope:

This document specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers (see Reference [1]) and of procedures using these samplers for the determination of gases and vapours in workplace atmospheres (see Reference [2]).

This document is applicable to diffusive samplers and measuring procedures using these samplers, such as ISO 16200-2 and ISO 16017-2, in which sampling and analysis are carried out in separate stages.

This document is not applicable to

- diffusive samplers which are used for the direct determination of concentrations, and

- diffusive samplers which rely on sorption into a liquid.

This document addresses requirements for method developers and/or manufacturers.

NOTE For the purposes of this document a manufacturer can be any commercial or non-commercial entity.

Document History

NEN-EN-ISO 23320
June 1, 2022
Workplace air - Gases and vapours - Requirements for evaluation of measuring procedures using diffusive samplers
This document specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers (see Reference [1]) and of procedures using these...

References

Advertisement