NAVISTAR - MPAPS A-18
Welded and Seamless Steel Pipe
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification covers Navistar's requirements for black and galvanized welded and seamless steel pipe.
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
Pipe is made in large quantities with a limited variation in wall thickness. Pipe is made with liberal dimensional tolerances with no tolerance specification for the ID. Pipe is generally the lowest cost tubular product.
Navistar specifications covering other steel tubular products used by the Company are as follows:
Mechanical Steel Tubing MPAPS A-10 PART I & PART II
Seamless Mechanical Steel Tubing MPAPS A-10 PART III
Structural Steel Tubing MPAPS A-38
Automotive Steel Tubing MPAPS A-45 PART I
Hydraulic Line Tubing and Tubing Assemblies MPAPS A-45 PART II
Diesel Injection Tubing MPAPS A-45 PART III
Document History