NAVISTAR - MPAPS A-1026

Ball Stud, High-Strength, Wear-Resistant

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 3
scope:

Requirements for material, heat treatment, hardness, case depth, finish, and testing are included in this specification.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification applies to ball studs used in steering systems and similar applications requiring high strength and wear resistance (e.g., transmission control rod ball stud).

Document History

MPAPS A-1026
May 1, 2022
Ball Stud, High-Strength, Wear-Resistant
Requirements for material, heat treatment, hardness, case depth, finish, and testing are included in this specification. Restricted Chemical Substances All product supplied to the requirements of...
February 1, 2018
Ball Stud, High-Strength, Wear-Resistant
A description is not available for this item.

References

Advertisement