NAVISTAR - MPAPS B-6810

Power Steering Fluid

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 4
scope:

This specification covers the physical and chemical properties for a modified ISO grade 46 hydraulic fluid suitable for use in power steering systems.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers a power steering fluid used for factory fill in all trucks and school buses that use Ross and Sheppard, or TRW/Bosch, steering systems (Navistar Bulk P/N 2643472R2). 15W-40 engine oil (PN 3814727R1 per MPAPS B-21) may also be used in the Heavy Duty application. All trucks and school buses may also use Dexron III type ATF (P/N 6133055R1 per MPAPS B-6822). All fluids used in the steering system must pass 4.2 Steering Test via recommendation from all applicable component suppliers.

Document History

MPAPS B-6810
May 1, 2022
Power Steering Fluid
This specification covers the physical and chemical properties for a modified ISO grade 46 hydraulic fluid suitable for use in power steering systems. Restricted Chemical Substances All product...
June 1, 2017
Power Steering Fluid
A description is not available for this item.
August 1, 2016
Power Steering Lubricant
A description is not available for this item.
February 1, 2016
Power Steering Lubricant
A description is not available for this item.
April 1, 2014
Power Steering Lubricant
This specification covers the physical and chemical properties for a modified ISO grade 46 hydraulic fluid suitable for use in Ross and Sheppard power steering systems.

References

Advertisement