AIR FORCE - AFTTP 3-32.11
AIRFIELD DAMAGE ASSESSMENT AFTER ATTACK
| Organization: | AIR FORCE |
| Publication Date: | 18 May 2022 |
| Status: | active |
| Page Count: | 52 |
scope:
PURPOSE:
This publication supports Air Force Instruction (AFI) 10-209, RED HORSE Program, AFI 10-210, Prime Base Engineer Emergency Force (BEEF) Program, Air Force Pamphlet (AFPAM) 10-219, Volume 4, Airfield Damage Repair Operations, and Air Force Doctrine Publication (AFDP) 3-34, Engineer Operations. To provide tactics, techniques and procedures (TTP) to accurately and expeditiously assess airfield damage immediately after an attack. Ensure all records generated as a result of processes prescribed in this publication adhere to Air Force Instruction 33-322, Records Management and Information Governance Program and are disposed in accordance with the Air Force Records Disposition Schedule which is located in the Air Force Records information Management System. Refer recommended changes and questions about this publication to the Office of Primary Responsibility (OPR) using the AF Form 847, Recommendation for Change of Publication; route AF Forms 847 from the field through the appropriate functional chain of command. The use of the name or mark of any specific manufacturer, commercial product, commodity, or service in this publication does not imply endorsement by the Air Force.
Document History