DSF/ISO/IEC DIS 29167-11

Information technology – Automatic identification and data capture techniques – Part 11: Crypto suite PRESENT-80 security services for air interface communications

pending, Most Current
Organization: DS
Status: pending
Page Count: 32
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that can be referred by ISO committees for air interface standards and application standards. The crypto suite is defined in alignment with existing air interfaces. This document defines various methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

DSF/ISO/IEC DIS 29167-11
Information technology – Automatic identification and data capture techniques – Part 11: Crypto suite PRESENT-80 security services for air interface communications
This document defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite...
Information technology - Automatic identification and data capture techniques - Part 11: Air Interface for security services crypto suite PRESENT-80
This international standard defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...
Advertisement