DSF/PREN 15542

Ductile iron pipes, fittings and accessories – External cement mortar coating for pipes – Requirements and test methods

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document defines the requirements and test methods applicable to factory applied cement mortar coatings for the external corrosion protection of ductile iron pipes conforming to EN 545, EN 598 and EN 969 for use at operating temperatures up to 50 °C. NOTE - Coatings according to this document are suitable for soils of all common corrosion loads and trenchless applications. Special activities on site such as joint protection, tapping, clamping, etc. could affect the corrosion protection properties of the cement mortar coating. These operations should be covered in the laying instructions supplied by the manufacturers of pipes, clamps, house connection saddles, etc. and any relevant users' procedures. Such instructions are not part of this document.

Document History

April 24, 2008
Ductile iron pipes, fittings and accessories - External cement mortar coating for pipes - Requirements and test methods
This European Standard defines the requirements and test methods applicable to factory applied cement mortar coatings for the external corrosion protection of ductile iron pipes conforming to EN 545,...
August 8, 2006
Ductile iron pipes, fittings and accessories - External cement mortar coating for pipes - Requirements and test methods
A description is not available for this item.
DSF/PREN 15542
Ductile iron pipes, fittings and accessories – External cement mortar coating for pipes – Requirements and test methods
This document defines the requirements and test methods applicable to factory applied cement mortar coatings for the external corrosion protection of ductile iron pipes conforming to EN 545, EN 598...
Advertisement