DS/ISO 8124-7/AMD 1

Safety of toys – Part 7: Requirements and test methods for finger paints

inactive, Most Current
Organization: DS
Publication Date: 26 February 2021
Status: inactive
Page Count: 8
ICS Code (Toys): 97.200.50
scope:

ISO 8124-7:2015 specifies requirements for the substances and materials used in finger paints. It is applicable to finger paints only. It is not applicable to paints intended to be applied to the face or body e.g. face paints. Additional requirements are specified for markings, labelling and containers.

Document History

DS/ISO 8124-7/AMD 1
February 26, 2021
Safety of toys – Part 7: Requirements and test methods for finger paints
ISO 8124-7:2015 specifies requirements for the substances and materials used in finger paints. It is applicable to finger paints only. It is not applicable to paints intended to be applied to the...
October 21, 2015
Safety of toys - Part 7: Requirements and test methods for finger paints
ISO 8124-7:2015 specifies requirements for the substances and materials used in finger paints. It is applicable to finger paints only. It is not applicable to paints intended to be applied to the...
Advertisement