DSF/PREN 1991-2

Eurocode 1 – Actions on structures – Part 2: Traffic loads on bridges and other civil engineering works

inactive
Organization: DS
Status: inactive
Page Count: 154
ICS Code (Technical aspects): 91.010.30
ICS Code (Bridge construction): 93.040
scope:

(1) This document defines imposed loads (models and representative values) associated with road traffic, pedestrian actions and rail traffic which include, when relevant, dynamic effects and centrifugal, braking and acceleration actions and actions for accidental design situations. (2) Imposed loads defined in this document are applicable for the design of new bridges, including piers, abutments, upstand walls, wing walls and flank walls, noise barriers, canopies etc., and their foundations. Where appropriate, the loads can also be considered as a basis for assessment or modification of existing structures in combination with complementary conditions if necessary. (3) The load models and values given in this document are also applicable for the design of retaining walls adjacent to roads and railway lines and the design of earthworks subject to road or rail traffic actions. This document also provides applicability conditions for specific load models. (4) This document is intended to be used with prEN 1990, the other parts of the EN 1991 series and the EN 1992 series to EN 1999 series for the design of structures.

Document History

December 5, 2023
Eurocode 1 – Actions on structures – Part 2: Traffic loads on bridges and other civil engineering works
(1) This document defines imposed loads (models and representative values) associated with road traffic, pedestrian actions and rail traffic which include, when relevant, dynamic effects and...
March 18, 2010
Eurocode 1: Actions on structures – Part 2: Traffic loads on bridges
EN 1991-2 defines imposed loads associated with road traffic, pedestrian actions and rail traffic which include, when relevant, dynamic effects and centrifugal, braking, and acceleration and...
November 24, 2003
Eurocode 1: Actions on structures – Part 2: Traffic loads on bridges
EN 1991-2 defines imposed loads associated with road traffic, pedestrian actions and rail traffic which include, when relevant, dynamic effects and centrifugal, braking, and acceleration and...
DSF/PREN 1991-2
Eurocode 1 – Actions on structures – Part 2: Traffic loads on bridges and other civil engineering works
(1) This document defines imposed loads (models and representative values) associated with road traffic, pedestrian actions and rail traffic which include, when relevant, dynamic effects and...
Advertisement