ISO - 24461

Textiles — Anti-mosquito performance test method using the attractive blood feeding apparatus

active, Most Current
Organization: ISO
Publication Date: 1 June 2022
Status: active
Page Count: 24
ICS Code (Textiles in general): 59.080.01
scope:

This document specifies a method for evaluating the function of reducing mosquito contact and blood feeding through the anti-mosquito fabric regardless of whether chemicals are treated or not. It provides the test method for evaluating this function without using human or animal as blood feeding sources.

In addition, this document is only concerned with evaluation of anti-mosquito performance, and not concerned with evaluation of preventive method of diseases caused by anti-mosquito performance.

Document History

24461
June 1, 2022
Textiles — Anti-mosquito performance test method using the attractive blood feeding apparatus
This document specifies a method for evaluating the function of reducing mosquito contact and blood feeding through the anti-mosquito fabric regardless of whether chemicals are treated or not. It...

References

Advertisement