FORD - WSS-M99P32-F5

PERFORMANCE, ACOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS

active, Most Current
Organization: FORD
Publication Date: 3 June 2022
Status: active
Page Count: 12
scope:

This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, where various materials may be combined to provide acoustical (sound absorption/barrier/insulation) features. Examples include PET nonwoven fabric, Glass/PP fiber nonwoven fabric, Glass/PP wet laid nonwoven composite. Materials are also called Light Weight Reinforced Thermoplastic (LWRT).

Document History

WSS-M99P32-F5
June 3, 2022
PERFORMANCE, ACOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, where various materials may be combined to provide acoustical (sound...
December 6, 2018
PERFORMANCE, ACOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, where various materials may be combined to provide acoustical (sound...

References

Advertisement