DSF/PREN 17636
Railway applications – Infrastructure – Track alignment design parameters for urban rail
| Organization: | DS |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This document specifies rules and limits for track alignment design parameters, including alignments within switches and crossings. Several of these limits are functions of speed. Alternatively, for a given track alignment, it specifies rules and limits that determine permissible speed with regards to track alignment. This document applies to urban or suburban rail networks for passenger services not integrated with the national network. Sections of urban or suburban rail networks integrated in the national rail networks are not covered by this document. They are covered by EN 13803 (or for nominal track gauges smaller than 1 435 mm by national alignment rules). For the purpose of this document, urban or suburban rail networks include: - Networks designed for own right of way and segregated from general road and pedestrian traffic, and - Networks (partly) not segregated from general road and pedestrian traffic, with shared lanes. This document applies to rail systems with steel wheels running on steel vignole or grooved rails. Rail systems with specific construction issues (e.g. rack railways, funicular railways and other types of cable drawn rail systems) are not covered by this document. This document defines the parameters, rules and limits for nominal track gauges of 1 435 mm and 1 000 mm with permissible speeds up to 120 km/h. For other nominal track gauges, this document defines conversion rules which shall be used to define the limits.
Document History