DSF/PREN ISO 27048
Radiation protection – Dose assessment for the monitoring of workers for internal radiation exposure (ISO 27048:2011)
| Organization: | DS |
| Status: | pending |
| Page Count: | 86 |
| ICS Code (Radiation protection): | 13.280 |
scope:
ISO 27048:2011 specifies the minimum requirements for the evaluation of data from the monitoring of workers occupationally exposed to the risk of internal contamination by radioactive substances. It presents procedures and assumptions for the standardised interpretation of monitoring data, in order to achieve acceptable levels of reliability. Those procedures allow the quantification of exposures for the documentation of compliance with regulations and radiation protection programmes. Limits are set for the applicability of the procedures in respect of the dose levels above which more sophisticated methods will have to be applied. ISO 27048:2011 addresses the following: procedures for dose assessment based on reference levels for routine and special monitoring programmes; assumptions for the selection of dose-critical parameter values; criteria for determining the significance of monitoring results; interpretation of workplace monitoring results; uncertainties arising from sampling, measurement techniques and working conditions; the special topics of interpretation of multiple data arising from different measurement methods at different times, handling data below the decision threshold, rogue data, and calculation of doses to the embryo/foetus and infant; reporting/documentat
Document History