DSF/EN 14058/FPRA1

Protective clothing – Garments for protection against cool environments

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above −5 °C (see Annex C). These effects comprise not only low air temperatures, but also humidity and air velocity. Cold protective ensembles are excluded from this standard. The protective effects and requirements of footwear, gloves and separate head wear are excluded from the scope of this standard.

Document History

May 9, 2023
Protective clothing – Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above −5 °C (see Annex C). These effects...
November 27, 2017
Protective clothing – Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above −5 °C (see Annex C). These effects...
June 29, 2004
Protective clothing – Garments for protection against cool environments
This standard specifies requirements and test methods for the performance of single garments for protection against coolling of the body in cool environment. It does not include specific requirements...
Protective clothing – Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above −5 °C (see Annex C). These effects...
Protective clothing - Garments for protection against cool environments
This document specifies requirements and test methods for the performance of single clothing ensembles (e. g. two piece suits or coveralls) and of single garments for protection against the effects...
DSF/EN 14058/FPRA1
Protective clothing – Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above −5 °C (see Annex C). These effects...
Advertisement