DSF/ISO/FDIS 21111-8

Road vehicles – In-vehicle Ethernet – Part 8: Electrical 100-Mbit/s Ethernet transmission media, components and tests

inactive
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of 21111 series defines various parameters to be tested for the communication channel between two Ethernet devices (e.g. ECUs for automotive application) and also for the transmission media including cables and connectors as a single component of which the communication channel consists. This document also specifies the general RF requirements for a physical layer communication channel for ISO/IEC/IEEE 8802-3:2017/Amd 1:2017. These requirements are related to signal integrity of the communication channel. Test methods for electrical performances of the communication channel/link and cables and connectors are also specified in this standard.

Document History

August 17, 2022
Road vehicles – In-vehicle Ethernet – Part 8: Electrical 100-Mbit/s Ethernet transmission media, components and tests
This document defines various parameters to be tested for the communication channel between two Ethernet devices (e.g. ECUs for automotive application) and also for the transmission media including...
DSF/ISO/FDIS 21111-8
Road vehicles – In-vehicle Ethernet – Part 8: Electrical 100-Mbit/s Ethernet transmission media, components and tests
This part of 21111 series defines various parameters to be tested for the communication channel between two Ethernet devices (e.g. ECUs for automotive application) and also for the transmission media...
Advertisement