DSF/PREN 14963-1
Prefabricated accessories for roofing – Part 1: Continuous plastic rooflights – Product specification and test methods
| Organization: | DS |
| Status: | pending |
| Page Count: | 85 |
| ICS Code (Roofs): | 91.060.20 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
This document specifies characteristics for continuous plastic rooflights. These rooflights have translucent parts made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) with and without filling material, with or without support elements, which serve the primary purpose of introducing daylight. This document applies to continuous plastic rooflights with upstands made of e.g. GF-UP, PVC, steel, aluminium, wood or concrete and to continuous plastic rooflights without upstand, intended for use on upstands. These continuous plastic rooflights are intended for installation in flat and slightly inclined roofs as prefabricated building elements. This document applies to continuous plastic rooflights when a single manufacturer provides all elements of the rooflight for assembly on the roof, which are bought in a single purchase. This document deals with continuous plastic rooflights manufactured as follows: a) with support elements: - symmetrical, angled, curved or flat (see Figures 1 and 4); - constructed with support elements parallel to the span and with a rectangular ground plan; b) without support elements: - symmetrical, angled or curved (see Figures 2 and 5) with an angle α not more than 45° (measured to the horizontal at the line of fixing, see Figure 3). This document applies to continuous plastic rooflights, including barrel vault rooflights, with a rectangular ground plan of plastic translucent part installed in roofs, with a minimum distance of b/3 (b = effective span of rooflights, corresponding to the light opening) between each other. The upstands may be self-supporting or non-self-supporting.
Document History