DSF/FPREN 12063

Execution of special geotechnical work – Sheet pile walls, combined pile walls, high modulus walls

pending
Organization: DS
Status: pending
Page Count: 137
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document specifies requirements, recommendations and information concerning the execution of permanent or temporary sheet pile wall, combined pile walls, high modulus wall structures and the handling of equipment and materials. This document does not give requirements and recommendations for the installation of specific parts of the structure such as ground anchorages, displacement piles and micropiles which are covered by other documents. This document is applicable to steel sheet pile walls, combined walls, high modulus walls, and synthetic sheet pile walls (composite), precast concrete and timber sheet pile walls. Tubular piles included in combined walls and high modulus walls can be filled with concrete. Composite structures such as Berliner walls and sheet pile walls in combination with shotcrete, are not covered by this document.

Document History

March 31, 1999
Execution of special geotechnical work - Sheet-pile walls
This standard specifies requirements, recommendations and information concerning the execution of permanent or temporary sheet-pile wall structure in accordance with 2.4 of ENV 1991-1:1994 and the...
DSF/FPREN 12063
Execution of special geotechnical work – Sheet pile walls, combined pile walls, high modulus walls
This document specifies requirements, recommendations and information concerning the execution of permanent or temporary sheet pile wall, combined pile walls, high modulus wall structures and the...
Advertisement