DSF/FPREN 17542-2

Earthworks – Geotechnical laboratory tests – Part 2: Fragmentability test standard

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document defines the principle and the methods for the determination of the "fragmentability coefficient" of rocky material. The fragmentability coefficient IFR distinguishes the behaviour of certain rocky material and is used to show the change in particle size from the moment than the material is excavated through to its subsequent implementation and in certain cases during its whole service life. Changes in the particle size occur due to the structural resistance of the rock being unable to support the mechanical stress to which it is subjected during its implementation and use.

Document History

July 7, 2022
Earthworks – Geotechnical laboratory tests – Part 2: Fragmentability test standard
This document defines the principle and the methods for the determination of the "fragmentability coefficient" of rocky material. The fragmentability coefficient IFR distinguishes the behaviour of...
DSF/FPREN 17542-2
Earthworks – Geotechnical laboratory tests – Part 2: Fragmentability test standard
This document defines the principle and the methods for the determination of the "fragmentability coefficient" of rocky material. The fragmentability coefficient IFR distinguishes the behaviour of...
Advertisement