DS/EN 62488-2/AC

Power line communication systems for power utility applications – Part 2: Analogue power line carrier terminals or APLC

active
Organization: DS
Publication Date: 17 February 2020
Status: active
Page Count: 5
ICS Code (Telecontrol. Telemetering): 33.200
scope:

IEC 62488-2:2017(E) applies to Amplitude Modulation Single Sideband (AM-SSB) Analogue Power Line Carrier (APLC) Terminals and Systems used to transmit information over power lines (EHV/HV/MV). In particular this document covers basically baseband signals with bandwidths of 4 kHz and 2,5 kHz, or multiples thereof, corresponding to the same high frequency bandwidth/s for single or multi-channel APLC terminals.

Document History

DS/EN 62488-2/AC
February 17, 2020
Power line communication systems for power utility applications – Part 2: Analogue power line carrier terminals or APLC
IEC 62488-2:2017(E) applies to Amplitude Modulation Single Sideband (AM-SSB) Analogue Power Line Carrier (APLC) Terminals and Systems used to transmit information over power lines (EHV/HV/MV). In...
October 18, 2017
Power line communication systems for power utility applications – Part 2: Analogue power line carrier terminals or APLC
IEC 62488-2:2017(E) applies to Amplitude Modulation Single Sideband (AM-SSB) Analogue Power Line Carrier (APLC) Terminals and Systems used to transmit information over power lines (EHV/HV/MV). In...
Power line communication systems for power utility applications – Part 2: Analogue power line carrier terminals or APLC
IEC 62488-X is a family of standards dealing with all aspects of power line communication systems operating over electricity power lines. Currently this document is organized as follows: • IEC...
Power line communication systems for power utility applications - Part 2: Analogue power line carrier terminals (APLC)
IEC 62488-X is a family of standards dealing with all aspects of power line communication systems operating over electricity power lines. Currently this document is organized as follows: - IEC...
Advertisement