DSF/PREN 12067-2

Gas/air ratio controls for gas burners and gas burning appliances – Part 2: Electronic types

inactive
Organization: DS
Status: inactive
Page Count: 71
scope:

This European Standard specifies the safety, construction and performance requirements for electronic fuel/air ratio control system (ERC), electronic fuel/air ratio supervision system (ERS) and electronic fuel/air ratio trim system (ERT) intended for use with burners and appliances burning gaseous or liquid fuels. It also describes the test procedures for evaluating these requirements and specifies information necessary for installation and use. This European Standard is applicable to - closed loop fuel/air ratio control systems, see 3.101; - fuel/air ratio supervision systems, see 3.102; - closed loop fuel/air ratio trim systems, see 3.103; and does not differentiate into classification by heat input. NOTE 1 - European Standards for burners, appliances or processes which use ERC, ERS or ERT can override the requirements of this standard. NOTE 2 - Provisions for production control are not part of this European Standard.

Document History

November 24, 2022
Safety and control devices for burners and appliances burning gaseous or liquid fuels – Control functions in electronic systems – Part 2: Fuel/air ratio control/supervision of the electronic type
EN 13611:2019, Clause 1 is replaced by the following: This document specifies the safety, design, construction and performance requirements, and testing for electronic fuel/air ratio control systems...
June 29, 2004
Gas/air ratio controls for gas burners and gas burning appliances – Part 2: Electronic types
This standard specifies the minimum safety, construction and performance requirements for electronic gas/air ratio control systems (GARC's) intended for use with gas burners and gas burning...
DSF/PREN 12067-2
Gas/air ratio controls for gas burners and gas burning appliances – Part 2: Electronic types
This European Standard specifies the safety, construction and performance requirements for electronic fuel/air ratio control system (ERC), electronic fuel/air ratio supervision system (ERS) and...
Safety and control devices for burners and appliances burning gaseous or liquid fuels - Control functions in electronic systems - Part 2: Fuel/air ratio control / supervision of the electronic type
This European Standard specifies the safety, construction and performance requirements for electronic fuel/air ratio control (ERC), electronic fuel/air ratio supervision (ERS) and electronic fuel/air...
Advertisement