DSF/FPREN 12952-8

Water-tube boilers and auxiliary installations – Part 8: Requirements for firing systems for liquid and gaseous fuels for the boiler

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This Part of this European Standard specifies requirements, for liquid and gaseous fuel firing systems of steam boilers and hot water generators as defined in EN 12952-1. These requirements also apply to firing systems of chemical recovery boilers (black liquor boilers) with the additions and amendments specified in Annex A of this standard. These requirements also apply to gas turbines in combination with fired/unfired heat recovery steam generators with the additions and amendments specified in Annex B of this standard. NOTE 1 - This standard is not applicable to coil type boilers (flash boilers/small boilers) that use burners in accordance with EN 12953 7 apply for single burner installations. NOTE 2 - This standard is not applicable to the storage of liquid fuels and to transfer stations of long-distance gas pipelines.

Document History

October 25, 2022
Water-tube boilers and auxiliary installations – Part 8: Requirements for firing systems for liquid and gaseous fuels for the boiler
1.1 Firing systems This document specifies requirements for liquid and gaseous fuel firing systems of steam boilers and hot water generators as defined in EN 12952-1:2015. These requirements also...
August 5, 2002
Water-tube boilers and auxiliary installations – Part 8: Requirements for firing systems for liquid and gaseous fuels for the boiler
This Part of this European Standard specifies requirements for oil and gas firing systems of steam and hot water generators, as defined in EN 12952-1.
DSF/FPREN 12952-8
Water-tube boilers and auxiliary installations – Part 8: Requirements for firing systems for liquid and gaseous fuels for the boiler
This Part of this European Standard specifies requirements, for liquid and gaseous fuel firing systems of steam boilers and hot water generators as defined in EN 12952-1. These requirements also...
Advertisement