DSF/ISO/FDIS 13063-2
Electrically propelled mopeds and motorcycles – Safety specifications – Part 2: Vehicle operational safety
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This document specifies requirements for operational safety means and protection against failures related to hazards specific to any kind of electrically propelled mopeds and motorcycles when used in normal conditions. It is applicable only if maximum working voltage of the on-board electrical circuit does not exceed 1000 V a.c. or 1500 V d.c. This International Standard does not provide comprehensive safety information for manufacturing, maintenance and repair personnel.
Document History