DSF/ISO/IEC DIS 22121-2

Information technology -- Virtual keyboards user interfaces -- Part 2: On-screen keyboards with direct touch interface

pending, Most Current
Organization: DS
Status: pending
Page Count: 32
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

This document specifies the design and specification of on-screen virtual keyboards (keyboards that are displayed on a screen) with direct touch interface, including those with some audio feedbacks. This document specifies how to implement virtual keyboards on a various set of devices and proposes a new framework including requirements and recommendations. It does not cover virtual keyboards that are not displayed on a screen, and on-screen virtual keyboards that do not provide a direct touchscreen interface such as on-screen keyboards relying on an accessory unit like a trackpad or a remote control for interactions with the user. It does not apply to physical keyboards that use real or adaptable keys, which can be customised to user needs, for example with LCD display.

Document History

DSF/ISO/IEC DIS 22121-2
Information technology -- Virtual keyboards user interfaces -- Part 2: On-screen keyboards with direct touch interface
This document specifies the design and specification of on-screen virtual keyboards (keyboards that are displayed on a screen) with direct touch interface, including those with some audio feedbacks....
Advertisement