DSF/ISO/DIS 21219-10

Intelligent transport systems – Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) – Part 10: Conditional access information (TPEG2-CAI)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/TS 21219 defines the TPEG Conditional Access Information (CAI) application. It allows to protect the content of a TPEG service from unauthorized access. It further supports the management of subscriber information (e.g. Control Words and ECM) on the client devices in order to setup, prolong or revoke a subscription on a given client device. The application defines - the logical channel, for the transmission of the additional CA information (CAI), and - how the CAI is linked and synchronized to the scrambled content. This part of ISO/TS 21219 is related to conditional access applied on service component level. It is open for an integration of different conditional access systems. NOTE - The basic concept behind the CAI application is to transport CAI in separate TPEG service components of a dedicated application type and to define an SNI table that contains the link between scrambled content and related CAI.

Document History

May 22, 2023
Intelligent transport systems – Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) – Part 10: Conditional access information (TPEG2-CAI)
This document defines the TPEG conditional access information (CAI) application. It allows the protection of the content of a TPEG service from unauthorized access. It further supports the management...
DSF/ISO/DIS 21219-10
Intelligent transport systems – Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) – Part 10: Conditional access information (TPEG2-CAI)
This part of ISO/TS 21219 defines the TPEG Conditional Access Information (CAI) application. It allows to protect the content of a TPEG service from unauthorized access. It further supports the...
Advertisement