DS/ISO 13784-2

Reaction-to-fire tests for sandwich panel building systems – Part 2: Test method for large rooms

active, Most Current
Organization: DS
Publication Date: 2 November 2020
Status: active
Page Count: 26
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document specifies a test method for evaluating the reaction-to-fire performance of thermal insulating sandwich panel building systems for large rooms and the resulting flame spread on or within the thermal insulating sandwich panel building construction when it is exposed to heat from a simulated internal fire with flames impinging directly on its internal corner. The test method is not intended for evaluating a product's fire resistance. This document is applicable to both freestanding and self-supporting and frame-supported thermal insulating sandwich panel systems, but only to wall and ceiling or roof constructions.

Document History

DS/ISO 13784-2
November 2, 2020
Reaction-to-fire tests for sandwich panel building systems – Part 2: Test method for large rooms
This document specifies a test method for evaluating the reaction-to-fire performance of thermal insulating sandwich panel building systems for large rooms and the resulting flame spread on or within...
February 21, 2003
Reaction-to-fire tests for sandwich panel building systems - Part 2: Test method for large rooms
This Standard specifies a test method for evaluating the reaction-to-fire performance of sandwich panel building systems for large rooms and the resulting spread on or within the sandwich panel...
Advertisement