DSF/ISO/DIS 21219-1

Intelligent transport systems – Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) – Part 1: Introduction, numbering and versions (TPEG2-INV)

pending, Most Current
Organization: DS
Status: pending
Page Count: 16
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 21219 defines an index to the complete set of TPEG Generation 2 toolkit components and applications. New applications are enumerated with an Application Identification (AID) as they are added to the TPEG applications family. This part of ISO 21219 will be updated when such developments occur, to indicate the latest status and the inter-working of the various TPEG specifications. It will be issued as a new editorial version every time a new issue of any other specification is issued. Preliminary AIDs are allocated and managed by TISA and are listed on the TISA homepage www .tisa .org.

Document History

DSF/ISO/DIS 21219-1
Intelligent transport systems – Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) – Part 1: Introduction, numbering and versions (TPEG2-INV)
This part of ISO 21219 defines an index to the complete set of TPEG Generation 2 toolkit components and applications. New applications are enumerated with an Application Identification (AID) as they...
Advertisement