DS/EN 12814-8

Testing of welded joints of thermoplastics semi-finished products – Part 8: Requirements

active, Most Current
Organization: DS
Publication Date: 1 February 2021
Status: active
Page Count: 18
ICS Code (Welded joints and welds): 25.160.40
scope:

This document provides the requirements for the tests made on welded thermoplastics semi-finished products. The selection of the appropriate test method(s) is made in accordance with the particular type and application of welded product. The test results depend on the conditions of manufacture for the test specimen and on the test conditions. They can therefore only be related to the behaviour of the product or can only be used for designing a structure, if the test conditions can be related to the service conditions.

Document History

DS/EN 12814-8
February 1, 2021
Testing of welded joints of thermoplastics semi-finished products – Part 8: Requirements
This document provides the requirements for the tests made on welded thermoplastics semi-finished products. The selection of the appropriate test method(s) is made in accordance with the particular...
October 23, 2003
Testing of welded joints of thermoplastics semi-finished products – Part 8: Requirements
This standard provides the requirements for the tests made on welded thermoplastics semi-finished products. The selection of the appropriate test method(s) shall be made in accordance with the...
October 2, 2001
Testing of welded joints of thermoplastics semi-finished products – Part 8: Requirements
This European Standard provides the requirements for the tests made on welded thermoplastics semi-finished products. The selection of the appropriate test method(s) shall be made in accordance with...
Advertisement