DSF/PREN 13445-12

Unfired pressure vessels – Part 12: Additional requirements for pressure vessels of copper and copper alloys

pending, Most Current
Organization: DS
Status: pending
Page Count: 48
ICS Code (Pressure vessels): 23.020.30
scope:

This Part 12 of EN 13445 series specifies requirements for unfired pressure vessels and their parts made of copper and copper alloys (see 5.2) in addition to the general requirements for unfired pressure vessels in EN 13445-1:2014 to EN 13445-5:2014. NOTE 1 - Cast materials are not included in this version. Details regarding cast materials will be subject to an amendment to or a revision of EN 13445 series. NOTE 2 - Soldered connections are presently not considered.

Document History

DSF/PREN 13445-12
Unfired pressure vessels – Part 12: Additional requirements for pressure vessels of copper and copper alloys
This Part 12 of EN 13445 series specifies requirements for unfired pressure vessels and their parts made of copper and copper alloys (see 5.2) in addition to the general requirements for unfired...
Advertisement