DS/EN ISO 22052

Dentistry – Central compressed air source equipment (ISO 22052:2020)

active, Most Current
Organization: DS
Publication Date: 13 July 2020
Status: active
Page Count: 36
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies requirements and test methods for central compressed air source equipment supplying dental air for dental units and various dental air consuming devices in the dental office. It also specifies quality requirements and test methods for the dental air produced by the central compressed air source equipment, such as requirements for the purity level of dental air. It also specifies requirements for information to be supplied by the manufacturer on the performance, installation, operation and maintenance of the central compressed air source equipment. This document applies only to central compressed air source equipment located outside of the dental treatment room. This document does not apply to central compressed air source equipment located in the dental treatment room and facility piping. This document does not include requirements for dental laboratory applications (e.g. CAD/CAM systems).

Document History

DS/EN ISO 22052
July 13, 2020
Dentistry – Central compressed air source equipment (ISO 22052:2020)
This document specifies requirements and test methods for central compressed air source equipment supplying dental air for dental units and various dental air consuming devices in the dental office....
Advertisement