DS/ISO 80000-10

Quantities and units – Part 10: Atomic and nuclear physics

active, Most Current
Organization: DS
Publication Date: 14 October 2019
Status: active
Page Count: 56
ICS Code (Quantities and units): 01.060
scope:

ISO 80000-10 gives the names, symbols, and definitions for quantities and units used in atomic and nuclear physics. Where appropriate, conversion factors are also given. Radiation with quantum energies up to an including 10 eV is covered in ISO 80000-7. Radiation with quantum energies above this value is covered in this Standard. In some applications, like e.g. in farultraviolet lithography, radiation with energies above 10 eV is applied without intentionally making use of the ionizing property of this radiation. For these cases ISO 80000-7 is applicable.

Document History

DS/ISO 80000-10
October 14, 2019
Quantities and units – Part 10: Atomic and nuclear physics
ISO 80000-10 gives the names, symbols, and definitions for quantities and units used in atomic and nuclear physics. Where appropriate, conversion factors are also given. Radiation with quantum...
September 9, 2010
Quantities and units - Part 10: Atomic and nuclear physics
ISO 80000-10 gives the names, symbols, and definitions for quantities and units used in atomic and nuclear physics. Where appropriate, conversion factors are also given.
Advertisement