DSF/EN 16207/PRA1

Railway applications – Braking – Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock

inactive
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low adhesion conditions on Mainline Trains up to speeds of 280 km/h. It covers high suspension types of MTB only and not high/low and low suspension type of MTB. This document also contains test methods and acceptance criteria for an MTB system. It identifies interfaces with electrical equipment, bogie, track and other brake systems. On the basis of the existing international and national standards, additional requirements are defined for: - conditions of application for the MTB system; - retardation and brake forces; - functional and design features; - strength requirements; - type, series and vehicle implementation tests. For design and calculation a "reference surface" is established.

Document History

November 18, 2019
Railway applications – Braking – Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
This European Standard specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low...
September 17, 2014
Railway applications – Braking – Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
This European Standard specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low...
Railway applications – Braking – Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
This document specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low adhesion...
DSF/EN 16207/PRA1
Railway applications – Braking – Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
This European Standard specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low...
Railway applications - Braking - Functional and performance criteria of Magnetic Track Brake systems for use in railway rolling stock
This European Standard specifies the functionality, position, constraints and control of a magnetic track brake system (MTB system) installed in bogies for use in emergency braking and in low...
Railway applications - Braking - Functional and performance criteria of Electromagnetic Track Brake systems for use in railway rolling stock
This document describes the functionality, position, constraints and operation of an magnetic track brake system (MTB system) installed in bogies for use in emergency and in low adhesion condition on...
Advertisement