DS/ETSI EN 302 208 V3.3.1
Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Publication Date: | 20 August 2020 |
| Status: | active |
| Page Count: | 77 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable. Radio frequency identification products covered within the present document are considered by definition short-range devices. Power limits up to a maximum of 2 W e.r.p. are specified for this equipment in the frequency band 865 MHz to 868 MHz and up to a maximum of 4 W e.r.p. in the frequency band 915 MHz to 921 MHz. The frequency usage conditions for RFIDs in the band 865 MHz to 868 MHz are EU wide harmonised according to 2006/804/EC [i.12]. It should be noted that the frequency band 915 MHz to 921 MHz has only a limited implementation status within the European Union and the CEPT countries. ERC/REC 70-03 [i.9] provides in appendix 1 an overview of countries where the band is implemented. The present document applies to RFID interrogators and tags operating together as a system. For each specified band, four high power channels are made available for use by interrogators. The tags respond with a modulated signal preferably in the adjacent low power channels. Interrogators may be used with either integral or external antennas. The types of equipment covered by the present document are as follows: • fixed interrogators; • portable interrogators; • batteryless tags; • battery assisted tags; • battery powered tags. These radio equipment are capable of operating in the frequency ranges given in table 1. Table 1: Frequencies of operation Equipment Operating frequencies Interrogator Transmit channel 4 865,6 MHz to 865,8 MHz Interrogator Transmit channel 7 866,2 MHz to 866,4 MHz Interrogator Transmit channel 10 866,8 MHz to 867,0 MHz Interrogator Transmit channel 13 867,4 MHz to 867,6 MHz Interrogator Receive 865,2 MHz to 868,0 MHz Tag Transmit and receive 865,2 MHz to 868,0 MHz Interrogator Transmit channel 3 916,1 MHz to 916,5 MHz Interrogator Transmit channel 6 917,3 MHz to 917,7 MHz Interrogator Transmit channel 9 918,5 MHz to 918,9 MHz Interrogator Transmit channel 12 919,7 MHz to 920,1 MHz Interrogator Receive 915,3 MHz to 925,0 MHz Tag Transmit and receive 915,3 MHz to 920,9 MHz The present document contains requirements to demonstrate that the specified radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.3] is given in annex A.
Document History