DSF/EN 305 550 V2.1.0 (2017-10)

Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Harmonised Standard for access to radio spectrum

pending, Most Current
Organization: DS
Status: pending
Page Count: 42
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies technical characteristics and methods of measurements for Non-specific Short Range Devices category equipment types. Non specific SRDs category is defined by the EU Commission Decision 2013/752/EU [i.2] as: • "The non-specific short-range device category covers all kinds of radio devices, regardless of the application or the purpose, which fulfil the technical conditions as specified for a given frequency band. Typical uses include telemetry, telecommand, alarms, data transmissions in general and other applications". The present document covers equipment: • capable of operating in frequency bands listed in table 1; • intended for fixed, mobile or nomadic use; • either with a Radio Frequency (RF) output connection and dedicated antenna or with an integral antenna; • with all types of modulation.

Document History

DSF/EN 305 550 V2.1.0 (2017-10)
Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Non-specific Short Range Devices category equipment types. Non specific SRDs category is defined by the EU...
Advertisement