DS/EN 301 843-4 V2.2.1

ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 4: Specific conditions for Narrow-Band Direct-Printing (NBDP) NAVTEX receivers

active, Most Current
Organization: DS
Publication Date: 23 November 2017
Status: active
Page Count: 18
ICS Code (Emission): 33.100.10
scope:

The present document together with ETSI EN 301 843-1 [1] covers the assessment of Narrow-Band Direct-Printing (NBDP) NAVTEX receivers operating in the maritime mobile service, and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of NAVTEX receivers are not included in the present document. Such technical specifications are found in the related product standard ETSI EN 300 065 [i.2] for the effective use of the radio spectrum. The present document specifies the applicable test conditions, performance assessment and performance criteria for NAVTEX receivers operating in the maritime mobile service and the associated ancillary equipment. In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 301 843-1 [1], the provisions of the present document take precedence. The electromagnetic environment used in the present document to develop the technical specifications encompasses the electromagnetic environment on-board ships as identified in IEC EN 60945 [i.3]. NOTE: The relationship between the present document and essential requirements of article 3.1b of Directive 2014/53/EU [i.1] is given in annex A.

Document History

DS/EN 301 843-4 V2.2.1
November 23, 2017
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 4: Specific conditions for Narrow-Band Direct-Printing (NBDP) NAVTEX receivers
The present document together with ETSI EN 301 843-1 [1] covers the assessment of Narrow-Band Direct-Printing (NBDP) NAVTEX receivers operating in the maritime mobile service, and ancillary equipment...
May 27, 2016
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1b of the Directive 2014/53/EU; Part 4: Specific conditions for Narrow-Band Direct-Printing (NBDP) NAVTEX receivers
The present document together with EN 301 843-1 [1] covers the assessment of Narrow-Band Direct-Printing (NBDP) NAVTEX receivers operating in the maritime mobile service, and ancillary equipment in...
Advertisement