DS/EN 303 406 V1.1.1

Short Range Devices (SRD); Social Alarms Equipment operating in the frequency range 25 MHz to 1 000 MHz

active, Most Current
Organization: DS
Publication Date: 11 December 2017
Status: active
Page Count: 32
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies technical characteristics and methods of measurements for social alarm systems operating on a range of frequencies that may be shared with other equipment types. Social alarms are defined in Commission Decision 2013/752/EU [i.3] as: "Social alarm devices" are radio communications systems that allow reliable communication for a person in distress in a confined area to initiate a call for assistance. Typical uses of social alarm are to assist elderly or disabled people. These radio equipment types are capable of operating, for transmission or reception, in all or part of the frequency bands given in table 1. Table 1: Frequency bands and usage information Frequency band Usage information 169,400 MHz to 169,8125 MHz This band is shared with other SRD equipment 868,600 MHz to 868,700 MHz This band is shared with other SRD alarm equipment 869,250 MHz to 869,400 MHz This band is shared with other SRD alarm equipment 869,650 MHz to 869,700 MHz This band is shared with other SRD alarm equipment 863,000 MHz to 870,000 MHz This band is shared with other SRD equipment, except as noted above 870,000 MHz to 876,000 MHz This band is shared with other SRD equipment 915,000 MHz to 921,000 MHz This band is shared with other SRD equipment NOTE 1: The probability of interference may be different when operating in bands shared with other short range devices compared to bands from which other short range devices are excluded. NOTE 2: Social alarms operating in a designated band are covered in ETSI EN 300 220-3-1 [i.5]. The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.2] under the conditions identified in annex A.

Document History

DS/EN 303 406 V1.1.1
December 11, 2017
Short Range Devices (SRD); Social Alarms Equipment operating in the frequency range 25 MHz to 1 000 MHz
The present document specifies technical characteristics and methods of measurements for social alarm systems operating on a range of frequencies that may be shared with other equipment types. Social...
Short Range Devices (SRD); Social Alarms Equipment operating in the frequency range 25 MHz to 1 000 MHz; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
This European telecommunication Standard (ETS) specifies a methodology for developing telecommunications conformance testing specifications with the final objective to standardize them.
Advertisement