DSF/ETSI EN 302 502 V2.1.3 (2017-07)
Wireless Access Systems (WAS); 5,8 GHz fixed broadband data transmitting systems; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Status: | pending |
| Page Count: | 50 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies technical characteristics and methods of measurements for Fixed Broadband Data Transmitting Systems intended to operate in the 5,8 GHz band (5 725 MHz to 5 875 MHz). The present document is equally applicable to systems utilizing integral or dedicated antennas. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.
Document History