DS/ISO/IEC 29155-1

Systems and software engineering – Information technology project performance benchmarking framework – Part 1: Concepts and definitions

active, Most Current
Organization: DS
Publication Date: 11 December 2017
Status: active
Page Count: 26
ICS Code (Software): 35.080
scope:

ISO/IEC 29155-1:2017 identifies a framework for information technology (IT) project performance benchmarking (e.g. development or maintenance productivity) and related aspects (e.g. data collection and software classification). The framework consists of activities and components that are necessary to successfully identify, define, select, apply, and improve benchmarking for IT project performance. It also provides definitions for IT project performance benchmarking terms, which are also applicable to other parts of the ISO/IEC 29155 series. The target audience of this document are stakeholders of IT project performance benchmarking. NOTE - The following are examples of how this document can be used: - by a benchmarking service provider who wants to align their benchmarking process to be consistent with this document; - by a benchmarking user (or third-party agents) for evaluating the performance of an IT project; - by an organization internally to answer specific information needs. ISO/IEC 29155-1:2017 does not cover how to organize benchmarking. It is out of the scope of this document to prescribe the name, format, or explicit content of the documentation to be produced from the benchmarking process.

Document History

DS/ISO/IEC 29155-1
December 11, 2017
Systems and software engineering – Information technology project performance benchmarking framework – Part 1: Concepts and definitions
ISO/IEC 29155-1:2017 identifies a framework for information technology (IT) project performance benchmarking (e.g. development or maintenance productivity) and related aspects (e.g. data collection...
January 30, 2012
Systems and software engineering - Information technology project performance benchmarking framework - Part 1: Concepts and definitions
This part of ISO/IEC 29155 identifies a framework for information technology (IT) project performance benchmarking (e.g. development or maintenance productivity) and related aspects (e.g. data...
Advertisement