DSF/PREN 61968-11
Application integration at electric utilities – System interfaces for distribution management – Part 11: Common information model (CIM) extensions for distribution
| Organization: | DS |
| Status: | pending |
| Page Count: | 451 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 61968 specifies the distribution extensions of the common information model (CIM) specified in IEC 61970-301. It defines a standard set of extensions of common information model (CIM), which support message definitions in IEC 61968-3 to IEC 61968-9, IEC 61968-13 and IEC 61968-142. The scope of this standard is the information model that extends the base CIM for the needs of distribution networks, as well as for integration with enterprise-wide information systems typically used within electrical utilities. The information model is defined in UML which is platform-independent
Document History