DS/EN 303 276 V1.1.1
Maritime Broadband Radiolink operating within the bands 5 852 MHz to 5 872 MHz and/or 5 880 MHz to 5 900 MHz for ships and off-shore installations engaged in coordinated activities; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | DS |
| Publication Date: | 8 November 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
The present document specifies technical characteristics and methods of measurements for maritime mobile broadband radiocommunication systems (MBR) radio equipment intended to operate in the 5,8 GHz band. Table 1: Radiocommunications service frequency bands Radiocommunications service frequency bands Transmit 5 852 MHz to 5 900 MHz Receive 5 852 MHz to 5 900 MHz The present document applies to systems utilizing integral electronically phase steered antennae applicable for communications between vessels and between vessels and platforms engaged in coordinated off-shore activities. The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.1] under the conditions identified in annex A.
Document History