DS/EN ISO 25110
Electronic fee collection – Interface definition for on-board account using integrated circuit card (ICC) (ISO 25110:2017)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 12 December 2017 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
ISO 25110:2017 defines the data transfer models between roadside equipment (RSE) and integrated circuit card (ICC) and the interface descriptions between the RSE and on-board equipment (OBE) for on-board accounts using the ICC. It also provides examples of interface definitions and transactions deployed in several countries.
Document History
DS/EN ISO 25110
December 12, 2017
Electronic fee collection – Interface definition for on-board account using integrated circuit card (ICC) (ISO 25110:2017)
ISO 25110:2017 defines the data transfer models between roadside equipment (RSE) and integrated circuit card (ICC) and the interface descriptions between the RSE and on-board equipment (OBE) for...