DS/EN ISO 19399

Paints and varnishes – Wedge-cut method for determination of film thickness (scribe and drill method) (ISO 19399:2016)

active, Most Current
Organization: DS
Publication Date: 12 December 2017
Status: active
Page Count: 38
ICS Code (Paints and varnishes): 87.040
scope:

ISO 19399:2016 specifies a destructive method for determination of the dry film thickness, in which damage to the coat caused in a definite manner is evaluated microscopically. The method is suitable for almost all coat-substrate combinations and also allows determination of the single film thicknesses of coating systems. The method cannot be applied or can only be applied with restrictions in case of - too soft and/or elastic coatings (no recognizable scribe or drill hole can be observed), - hard (cannot be scribed/drilled) or too soft and/or elastic substrates, - too low visual contrast between the coating and substrate, and - film thicknesses that are larger than the depth of field of the measuring microscope.

Document History

DS/EN ISO 19399
December 12, 2017
Paints and varnishes – Wedge-cut method for determination of film thickness (scribe and drill method) (ISO 19399:2016)
ISO 19399:2016 specifies a destructive method for determination of the dry film thickness, in which damage to the coat caused in a definite manner is evaluated microscopically. The method is suitable...
Advertisement