DSF/EN 16657/PRA1
Tanks for the transport of dangerous goods – Transport tank equipment for overfill prevention devices for static tanks
| Organization: | DS |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This European Standard specifies the minimum performance and construction requirements for overfill prevention controllers located on the tank vehicle. This European Standard applies to overfill prevention controllers for liquid fuels, having a flash point up to but not exceeding 100 °C. The requirements apply to overfill prevention controllers suitable for use at ambient temperatures in the range from 25 °C to +60 °C, and subject to normal operational pressure variations.
Document History