DS/EN 302 571 V2.1.1

Intelligent Transport Systems (ITS); Radiocommunications equipment operating in the 5 855 MHz to 5 925 MHz frequency band; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU

active, Most Current
Organization: DS
Publication Date: 23 February 2017
Status: active
Page Count: 51
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies technical characteristics and methods of measurement for radio transmitters and receivers operating in the frequency range 5 855 MHz to 5 925 MHz. The spectrum usage conditions are set out in ECC Decision (08)01 [i.1] for the frequency range 5 875 MHz to 5 925 MHz (with 5 905 MHz to 5 925 MHz considered as a future ITS extension) and in ECC Recommendation (08)01 [i.2] for the frequency range 5 855 MHz to 5 875 MHz. The Commission Decision 2008/671/EC [i.3] mandates a harmonised use of the frequency band 5 875 MHz to 5 905 MHz dedicated to safety-related applications of ITS throughout the member states of the European Union. Table 1 outlines the 5 GHz ITS frequency band segmentation. Table 1: 5 GHz ITS frequency band segmentation Frequency range Usage Regulation 5 855 MHz to 5 875 MHz ITS non-safety applications ECC Recommendation (08)01 [i.2] 5 875 MHz to 5 905 MHz ITS road safety Commission Decision 2008/671/EC [i.3], ECC Decision (08)01 [i.1] 5 905 MHz to 5 925 MHz Future ITS applications ECC Decision (08)01 [i.1] The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.4] under the conditions identified in annex A. Interference mitigation techniques in the present document are provided to protect road tolling applications using CEN DSRC or HDR DSRC.

Document History

DS/EN 302 571 V2.1.1
February 23, 2017
Intelligent Transport Systems (ITS); Radiocommunications equipment operating in the 5 855 MHz to 5 925 MHz frequency band; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurement for radio transmitters and receivers operating in the frequency range 5 855 MHz to 5 925 MHz. The spectrum usage...
October 29, 2013
Intelligent Transport Systems (ITS); Radiocommunications equipment operating in the 5 855 MHz to 5 925 MHz frequency band; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to corporate communications using radio transmitters and receivers for Intelligent Transport Systems (ITS). ITS communications may comprise vehicle-to-vehicle,...
Intelligent Transport Systems (ITS); Radiocommunications equipment operating in the 5 855 MHz to 5 925 MHz frequency band; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to corporate communications using radio transmitters and receivers for Intelligent Transport Systems (ITS). ITS communications may comprise vehicle-to-vehicle,...
Advertisement