DS/EN ISO 16407-1

Electronic fee collection – Evaluation of equipment for conformity to ISO 17575-1 – Part 1: Test suite structure and test purposes (ISO 16407-1:2017)

inactive, Most Current
Organization: DS
Publication Date: 12 December 2017
Status: inactive
Page Count: 122
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

The scope of ISO 16407 standards is to provide a suite of tests in order to assess the Front End and Back End behaviours compliancy towards the requirements listed in ISO 17575-1. This document contains the definition of such tests in the form of Test Purposes, listing the required initial conditions, references and individual steps in a structured textual manner. Test Purposes defined in this document are reflecting the structural and semantical requirements stated in ISO 17575-1:2016: - Presence / Absence of particular data elements, - Semantics related to various data elements: - Data Group General (see ISO 17575-1:2016, clause 7.3) - Data Group Security (see ISO 17575-1:2016, clause 7.4) - Data Group Contract (see ISO 17575-1:2016, clause 7.5) - Data Group Usage (see ISO 17575-1:2016, clause 7.6) - Data Group Account (see ISO 17575-1:2016, clause 7.7) - Data Group Versioning (see ISO 17575-1:2016, clause 7.8) With regards to the individual data sets and EFC attributes defined in ISO 17575-1:2016, the Test Purposes have been organised into the test suite groups, designated for the Front End and Back End respectively. Besides the Test Purposes, this document also provides proforma conformance test reports templates for both the Front End and Back End Test Purposes. For more information regarding the requirements against which the conformance is evaluated in this document, please refer to ISO 17575-1:2016. Testing of the following behaviours and functionalities is outside of the scope of this part of ISO 16407: - dynamic behaviour, i.e. sequence of messages and triggering events that must be exchanged/happen to fulfil certain charging scenarios; - profiles and business logic built on top of particular pricing schemas;

Document History

DS/EN ISO 16407-1
December 12, 2017
Electronic fee collection – Evaluation of equipment for conformity to ISO 17575-1 – Part 1: Test suite structure and test purposes (ISO 16407-1:2017)
The scope of ISO 16407 standards is to provide a suite of tests in order to assess the Front End and Back End behaviours compliancy towards the requirements listed in ISO 17575-1. This document...
Advertisement