DS/EN ISO 1833-11

Textiles – Quantitative chemical analysis – Part 11: Mixtures of certain cellulose fibres with certain other fibres (method using sulfuric acid) (ISO 1833-11:2017)

active, Most Current
Organization: DS
Publication Date: 19 September 2017
Status: active
Page Count: 14
ICS Code (Textile fibres in general): 59.060.01
scope:

ISO 1833-11:2017 specifies a method, using sulfuric acid, to determine the mass percentage of cellulose fibres, after removal of non-fibrous matter, in textiles made of mixtures of - natural and man-made cellulose fibres, such as cotton, flax, hemp, ramie, viscose, cupro, modal, lyocell with - polyester, polypropylene, elastomultiester, elastolefin and polypropylene/polyamide bicomponent.

Document History

DS/EN ISO 1833-11
September 19, 2017
Textiles – Quantitative chemical analysis – Part 11: Mixtures of certain cellulose fibres with certain other fibres (method using sulfuric acid) (ISO 1833-11:2017)
ISO 1833-11:2017 specifies a method, using sulfuric acid, to determine the mass percentage of cellulose fibres, after removal of non-fibrous matter, in textiles made of mixtures of - natural and...
October 28, 2010
Textiles - Quantitative chemical analysis - Part 11: Mixtures of cellulose and polyester fibres (method using sulfuric acid)
Describes methods of quantitative analysis for cellulose and polyester fibres using dichloromethane
Textiles - Quantitative chemical analysis - Part 11: Mixtures of cellulose and polyester fibres (method using sulfuric acid) (ISO 1833-11:2006)
Describes methods of quantitative analysis for cellulose and polyester fibres using dichloromethane
Advertisement