CEN - EN 15632-1
District heating pipes - Factory made flexible pipe systems - Part 1: Classification, general requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
This document specifies classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems.
This document is intended to be used in conjunction with part 2, 3 or 4, as applicable.
Depending on the pipe assembly (see Table 4), this document is applicable to a maximum operating temperature of 95 °C (part 2 and 3) and a maximum operating temperature of 120 °C (for part 4) and design pressures of 0,6 MPa to 2,5 MPa.
The pipe systems are designed for a service life of at least 30 years. For pipe systems with plastic service pipes, the respective temperature profiles are specified in EN 15632-2 and EN 15632-3.
NOTE For the transport of other liquids, for example potable water, additional requirements can be applicable.
Document History