DS/EN 302 340 V2.1.1
Satellite Earth Stations and Systems (SES); Harmonised Standard for satellite Earth Stations on board Vessels (ESVs) operating in the 11/12/14 GHz frequency bands allocated to the Fixed Satellite Service (FSS) covering the essential requirements of article 3.2 of the Directive 2014/53/EU
| Organization: | DS |
| Publication Date: | 13 June 2016 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Earth Stations located on board Vessels (ESVs) which have the following characteristics: - The ESV is comprised of all the equipment, electrical and mechanical, from the antenna itself to the interface with other communications equipment on board (usually referred to as the terrestrial interface). - The ESV transmits in the frequency range from 14,00 GHz to 14,50 GHz allocated to the Fixed Satellite Services (FSS) (earth-to-space). - The ESV receives in one or more frequencies within the range from 10,70 GHz to 12,75 GHz in the bands allocated to the Fixed Satellite Services (FSS) (space-to-earth), depending on the ITU Region where the ESV is located. - The ESV uses linear polarization. - The ESV operates through a geostationary satellite at least 2° to 3° away from any other geostationary satellite operating in the same frequency band and covering the same area.
Document History