DS/EN 301 447 V2.1.1
Satellite Earth Stations and Systems (SES); Harmonised Standard for satellite Earth Stations on board Vessels (ESVs) operating in the 4/6 GHz frequency bands allocated to the Fixed Satellite Service (FSS) covering the essential requirements of article 3.2 of the Directive 2014/53/EU
| Organization: | DS |
| Publication Date: | 13 June 2016 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Earth Stations located on board Vessels (ESVs) which have the following characteristics: • The ESV is comprised of all the equipment, electrical and mechanical, from the antenna itself to the interface with other communications equipment on board (usually referred to as the terrestrial interface). • The ESV transmits in the frequency range from 5 925 MHz to 6 425 MHz allocated to the Fixed Satellite Services (FSS) (earth-to-space). • The ESV receives in one or more frequencies within the range from 3,700 GHz to 4,200 GHz in the bands allocated to the Fixed Satellite Services (FSS) (space-to-earth), depending on the ITU Region where the ESV is located. • The ESV transmits a single carrier. • The ESV uses linear or circular polarization. • The ESV operates through a geostationary satellite at least 2° to 3° away from any other geostationary satellite operating in the same frequency band and covering the same area. NOTE 1: The satellite spacing is mainly equal to 3° in ITU Regions 1 and 3 and 2° in ITU Region 2. The ESV transmits at elevations greater or equal to the minimum elevation angle declared by the applicant. • The ESV antenna diameter is not smaller than 2,4 m. • The ESV is designed for transmission and reception of radio-communications
Document History